Zyxel logo

Zyxel P-870MH-C1 VDSL2 modem 100000 Kbit/s

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10451
Info modified on:
07 Oct 2024, 16:56:13
Short summary description Zyxel P-870MH-C1 VDSL2 modem 100000 Kbit/s:

Zyxel P-870MH-C1 VDSL2 Modem, VDSL2, 100000 Kbit/s, FCC Part 15 Class, EN 55022 Class B, EN 55024, CAN/CSA-C22.2 No.60950-1-03 ANSI/UL Std No 60950-1,1st Ed. EN 60950-1, 1st Ed. IEC 60950-1, 1st..., 0 - 50 °C, 0 - 95%

Long summary description Zyxel P-870MH-C1 VDSL2 modem 100000 Kbit/s:

Zyxel P-870MH-C1 VDSL2 Modem. Modem type: VDSL2, Modem speed: 100000 Kbit/s. Electromagnetic compatibility: FCC Part 15 Class, EN 55022 Class B, EN 55024. Certification: CAN/CSA-C22.2 No.60950-1-03 ANSI/UL Std No 60950-1,1st Ed. EN 60950-1, 1st Ed. IEC 60950-1, 1st.... Weight: 470 g, Depth: 160 mm, Height: 45 mm. I/O ports: 4 x RJ45

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.