Zyxel logo

Zyxel ADSL Router Prestige 660HW-D1 wireless router

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35634
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zyxel ADSL Router Prestige 660HW-D1 wireless router:

Zyxel ADSL Router Prestige 660HW-D1, ADSL

Long summary description Zyxel ADSL Router Prestige 660HW-D1 wireless router:

Zyxel ADSL Router Prestige 660HW-D1. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.1D, IEEE 802.1x. Authentication method: RADIUS. Routing protocols: RIP-1, RIP-2, Management protocols: SNMP, Telnet, HTTP, Supported network protocols: TCP/IP, PPTP, UDP/IP, L2TP, ICMP/IP, IPSec, PPPoE, PPPoA, AAL5. Certification: CE, FCC. Antenna gain level (max): 2 dBi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.