Zyxel logo

Zyxel Prestige 662HW-61 wireless router

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67797
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zyxel Prestige 662HW-61 wireless router:

Zyxel Wireless Router Prestige 662HW-61, ADSL

Long summary description Zyxel Prestige 662HW-61 wireless router:

Zyxel Wireless Router Prestige 662HW-61. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.1D, IEEE 802.1x. Authentication method: RADIUS. Routing protocols: RIP-1, RIP-2, Management protocols: SNMP, Telnet, HTTP, Supported network protocols: TCP/IP, UDP/IP, ICMP/IP, IPSec, PPPoE, PPPoA, AAL5. Certification: CE, UPnP, FCC. Antenna gain level (max): 5 dBi

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.