Zyxel logo

Zyxel NBG-419N v2 wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121872
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zyxel NBG-419N v2 wireless router Fast Ethernet Black:

Zyxel NBG-419N v2, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description Zyxel NBG-419N v2 wireless router Fast Ethernet Black:

Zyxel NBG-419N v2. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Switching protocols: DHCP, PPPoE, PPTP, L2TP, Routing protocols: IP, Supported network protocols: DHCP, PPPoE, PPTP, L2TP. Product colour: Black, LED indicators: LAN, Power, USB, WAN, WLAN

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.