Zyxel VES-1012 VDSL Switch, Unmanaged, Full duplex, Rack mounting
Zyxel VES-1012 VDSL Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 12, Console port: RS-232. Full duplex. MAC address table: 12000 entries, Switching capacity: 5.2 Gbit/s. Rack mounting