location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel NSA320S-2T Storage server Desktop 512 GB DDR2 2 TB HDD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NSA320S-2T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3574
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zyxel NSA320S-2T Storage server Desktop 512 GB DDR2 2 TB HDD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office Storage server Desktop Black
  • - Total installed storage capacity: 2 TB Number of storage drives supported: 2 HDD
  • - 1.2 GHz
  • - 512 DDR2
  • - Ethernet LAN Wake-on-LAN ready
  • - Cooling type: Active
Warranty: 2 yars
Long product name Zyxel NSA320S-2T Storage server Desktop 512 GB DDR2 2 TB HDD Black :
The long product name of Zyxel NSA320S-2T Storage server Desktop 512 GB DDR2 2 TB HDD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.2 GHz, 512 MB DDRII SDRAM, DLNA 1.5 UPnP AV, 2 TB HDD, Ethernet, USB 2.0, 100 - 240 V AC, 50/60 Hz, 1.26 kg
More>>>
Zyxel NSA320S-2T Storage server Desktop 512 GB DDR2 2 TB HDD Black:
The official description of Zyxel NSA320S-2T Storage server Desktop 512 GB DDR2 2 TB HDD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ZyXEL NSA320S 2-Bay Media Server provides high performance for you to share multimedia files, backup data as well as to manage music, videos, photos in your personal cloud. The NSA320S offers fast multimedia streaming and sharing functions for multiple UPnP and DLNA-certified devices throughout the entire house.

Enjoy digital entertainment center everywhere at home

Powered by a 1.0 GHz CPU and 256 MB memory, the ZyXEL NSA320S 2-Bay Media Server works as your 24/7 personal cloud so you can quickly and easily share digital photos, music, and movies/videos, while keeping home computers backed up. The NSA320S is also a cloud download server that makes it easy to stream media to multiple UPnP and DLNA-certified devices including Microsoft Xbox, Sony PlayStation or DLNA TV anywhere in your home.

Access, share and enjoy personal cloud everywhere

The ZyXEL Media Server is more than just a central home media library. You can effortlessly share and upload media stored on the NSA320S through mobile devices. Using the Polkast app on your mobile devices, you can access all the photos, music and videos stored on the NSA320S and share them with friends or family. You can synchronize photos on Facebook, Twitter or Flicker to your NSA320S through Polkast; stream music to play-zone and control them with a remote or mobile device wherever you go.

Organized media at your fingertips

The zPilotTM file auto-classification function of the ZyXEL NSA320S enables you to easily store and manage media files through simple drag-and-drop operations. The zPilotTM identifies and deliver music, photo, as well as video files to folders automatically to help categorizing your media collection.

Your 24/7 download center

The ZyXEL NSA320S allows you to easily share upload and copy stored files from RapidShare via mobile devices. With Dropbox support, you can remotely backup files and send torrents from your mobile devices to your NSA320S from virtually anywhere. As a handy P2P download/FTP server, NSA320S is a perfect solution for 24/7 personal cloud.

Eco-Friendly Design for Energy Saving

The ZyXEL NSA320S is designed to be eco-friendly. The smart fan can automatically adjust its speed to reduce power consumption while the hard disk hibernation function puts the hard disks to the standby mode when there is no disk access occurs after a period of time to extending the disk life. New green feature Wake-on-LAN function can lets user to turn on NSA320S and access media files remotely anytime and anywhere even when the device at home has been powered off.

Short summary description Zyxel NSA320S-2T Storage server Desktop 512 GB DDR2 2 TB HDD Black:
This short summary of the Zyxel NSA320S-2T Storage server Desktop 512 GB DDR2 2 TB HDD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel NSA320S-2T, Storage server, Desktop, 512 GB, DDR2, 2 TB, HDD

Long summary description Zyxel NSA320S-2T Storage server Desktop 512 GB DDR2 2 TB HDD Black:
This is an auto-generated long summary of Zyxel NSA320S-2T Storage server Desktop 512 GB DDR2 2 TB HDD Black based on the first three specs of the first five spec groups.

Zyxel NSA320S-2T. Type: Storage server. Chassis type: Desktop. Device class: Home & Home Office. Processor frequency: 1.2 GHz. Internal memory: 512 GB, Internal memory type: DDR2. Total installed storage capacity: 2 TB, Installed storage drive type: HDD

Storage
Storage drive capacity *
2 TB
Storage drive interface *
Serial ATA II
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, JBOD
Supported file systems
ext2, ext3, ext4, FAT32, NTFS, ReiserFS, XFS
Storage drives installed *
Yes
Total installed storage capacity *
2 TB
Number of storage drives installed *
2
Number of storage drives supported *
2
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Processor
Processor frequency *
1.2 GHz
Memory
Internal memory *
512 GB
Internal memory type
DDR2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, NFS, FTP, HTTP, DHCP, PPPoE, (NTP)
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports *
1
Design
Chassis type *
Desktop
Cooling type *
Active
Product colour
Black
LED indicators
Yes
Cable lock slot
Yes
Performance
Type *
Storage server
Device class *
Home & Home Office
Backup function *
Yes
Buzzer
Yes
Security algorithms
FTPES, HTTPS
Reset button
Yes
On/off switch
Yes
Software
Windows operating systems supported
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Output voltage
12 V
Output current
2.5 A
Weight & dimensions
Width *
207 mm
Depth *
164 mm
Height *
123 mm
Weight
1.26 kg
Package width
280 mm
Package depth
173 mm
Package height
275 mm
Package weight
2.26 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 95%
Storage temperature (T-T)
-30 - 70 °C
Storage relative humidity (H-H)
10 - 95%
Other features
Power management
Yes
Software support
IE 7.0+, Firefox 20+, Google Chrome 10+, Safari 5+
Digital Living Network Alliance (DLNA) certified
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-02-06 12:19:06
Uk has collected 1 expert review for Zyxel NSA320S-2T Storage server Desktop 512 GB DDR2 2 TB HDD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%