Zyxel logo

Zyxel VSG-1200 Vantage Service Gateway gateway/controller

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48430
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel VSG-1200 Vantage Service Gateway gateway/controller:

Zyxel VSG-1200 Vantage Service Gateway, Power, IEEE 802.1x, 0.0306 Gbit/s, L2 isolation VPN (IPSec/PPTP/L2TP) IP/MAC/URL Address Pass Through , Web-based, 100-220, 50/60

Long summary description Zyxel VSG-1200 Vantage Service Gateway gateway/controller:

Zyxel VSG-1200 Vantage Service Gateway. LED indicators: Power. Networking standards: IEEE 802.1x, Data transfer rate: 0.0306 Gbit/s, Security features: L2 isolation VPN (IPSec/PPTP/L2TP) IP/MAC/URL Address Pass Through . Management platform: Web-based. Power requirements: 100-220, 50/60. Dimensions (WxDxH): 440 x 116 x 44 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.