Zyxel logo

Zyxel GS-2024 24-port Managed Layer 2 Gigabit Ethernet Switch with 2 SFP Slots L2

Data-sheet quality:
created/standardized by Icecat
Product views:
16513
Info modified on:
04 Apr 2019, 06:51:35
Short summary description Zyxel GS-2024 24-port Managed Layer 2 Gigabit Ethernet Switch with 2 SFP Slots L2:

Zyxel GS-2024 24-port Managed Layer 2 Gigabit Ethernet Switch with 2 SFP Slots, Managed, L2, Full duplex

Long summary description Zyxel GS-2024 24-port Managed Layer 2 Gigabit Ethernet Switch with 2 SFP Slots L2:

Zyxel GS-2024 24-port Managed Layer 2 Gigabit Ethernet Switch with 2 SFP Slots. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ad, IEEE...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.