Zyxel logo

Zyxel P-841 VDSL Point-to-Point Solution modem 15000 Kbit/s

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44663
Info modified on:
07 Oct 2024, 16:55:29
Short summary description Zyxel P-841 VDSL Point-to-Point Solution modem 15000 Kbit/s:

Zyxel P-841 VDSL Point-to-Point Solution, VDSL, 15000 Kbit/s, 5, 10, 15 Mbps, Transparent bridging, Back pressure, Power, Federal Communications Commission (FCC)

Long summary description Zyxel P-841 VDSL Point-to-Point Solution modem 15000 Kbit/s:

Zyxel P-841 VDSL Point-to-Point Solution. Modem type: VDSL, Modem speed: 15000 Kbit/s. Supported data transfer rates: 5, 10, 15 Mbps, Networking features: Transparent bridging, Back pressure. LED indicators: Power. Compliance certificates: Federal Communications Commission (FCC), Safety: UL1950, CSA C22.2 No. 950, EN60950, EN41003, JATE, Certification: FCC Part 15 Class B VCCI Class B EN55022 Class B. Depth: 128 mm, Height: 30 mm, Width: 181 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.