Zyxel P-791 Series G.SHDSL Bridge / Router, IEEE 802.1d, 2.3 Mbit/s, SNMP MIB I/MIB II, Packet, 10 W, 0 - 40 °C
Zyxel P-791 Series G.SHDSL Bridge / Router. Networking standards: IEEE 802.1d, Data transfer rate: 2.3 Mbit/s. Management protocols: SNMP MIB I/MIB II. Filtering description: Packet. Power consumption (typical): 10 W. Weight: 309 g