Zyxel logo

Zyxel P-660HW-D3 802.11g Wireless ADSL2+ 4-port Gateway over ISDN wireless router

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36677
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel P-660HW-D3 802.11g Wireless ADSL2+ 4-port Gateway over ISDN wireless router:

Zyxel P-660HW-D3 802.11g Wireless ADSL2+ 4-port Gateway over ISDN, ADSL

Long summary description Zyxel P-660HW-D3 802.11g Wireless ADSL2+ 4-port Gateway over ISDN wireless router:

Zyxel P-660HW-D3 802.11g Wireless ADSL2+ 4-port Gateway over ISDN. DSL specification: G.dmt ADSL over ISDN (G.992.1 Annex B). Supported network protocols: IEEE 802.1d Transparent Bridging, 802.1q Pass-through Bridge, IP Routing: TCP, UDP, ICMP, ARP,.... LED indicators: Status. Weight: 325 g. Dimensions (WxDxH): 180 x 128 x 36 mm, Networking features: Ethernet LAN, ADSL, Maximum data transfer rate: 0.1 Gbit/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.