Zyxel logo

Zyxel ZyAIR B-2000 v.2 wireless router

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73733
Info modified on:
14 Mar 2024, 19:51:14
Short summary description Zyxel ZyAIR B-2000 v.2 wireless router:

Zyxel ZyAIR B-2000 v.2, IEEE 802.11b, IEEE 802.3, IEEE 802.3u, -84dBm @ 11Mbps -86dBm @ 5.5Mbps -87dBm @ 2Mbps -87dBm @ 1Mbps, WPA, 802.1x RADIUS, PPPoE, PPTP Client, SNMP, TFTP/FTP, DHCP Client/Server, IPSec, PPTP, L2TP pass through, 0 - 55 °C

Long summary description Zyxel ZyAIR B-2000 v.2 wireless router:

Zyxel ZyAIR B-2000 v.2. Networking standards: IEEE 802.11b, IEEE 802.3, IEEE 802.3u, Receiver sensitivity: -84dBm @ 11Mbps -86dBm @ 5.5Mbps -87dBm @ 2Mbps -87dBm @ 1Mbps. Security algorithms: WPA, Authentication method: 802.1x RADIUS, PPPoE, PPTP Client. Management protocols: SNMP, TFTP/FTP, DHCP Client/Server, IPSec, PPTP, L2TP pass through. Weight: 553 g. Dimensions (WxDxH): 212.64 x 138.56 x 51.79 mm, Power requirements: 12V DC @1A, Networking features: Fast Ethernet, Wireless LAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.