Zyxel G-470, Black, Silver
Zyxel G-470. Product colour: Black, Silver. Certification: CSA, CE60950 CE, FCC. Antenna gain level (max): 4 dBi. Weight: 201 g. Dimensions (WxDxH): 140 x 100 x 29 mm, Maximum data transfer rate: 0.054 Gbit/s, Interface: WiFi