Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - GDDR
- - 2048 x 1536 pixels 64 bit 333 MHz PCI
- - DirectX version: 9.0
Long product name Zotac ZT-52FPB2N-HSL graphics card GDDR
:
GeForce 5200 PCI 2.2 128MB GDDR
The long product name of Zotac ZT-52FPB2N-HSL graphics card GDDR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
GeForce 5200 PCI 2.2 128MB GDDR
More>>>
Short summary description Zotac ZT-52FPB2N-HSL graphics card GDDR:
This short summary of the Zotac ZT-52FPB2N-HSL graphics card GDDR data-sheet is auto-generated and uses the product title and the first six key specs.
Zotac ZT-52FPB2N-HSL, GDDR, 64 bit, 333 MHz, 2048 x 1536 pixels, PCI
Long summary description Zotac ZT-52FPB2N-HSL graphics card GDDR:
This is an auto-generated long summary of Zotac ZT-52FPB2N-HSL graphics card GDDR based on the first three specs of the first five spec groups.
Zotac ZT-52FPB2N-HSL. Processor frequency: 250 MHz. Graphics card memory type: GDDR, Memory bus: 64 bit, Memory clock speed: 333 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0. Interface type: PCI