location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zotac ZBOX PI332 Black, Stainless steel x5-Z8500 BGA 1380 1.44 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zotac Check ‘Zotac’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBOX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PI332
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZBOX-PI332-W2B show
Show alternative article codes used in the online market place
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Zotac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zotac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2024 14:08:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zotac ZBOX PI332 Black, Stainless steel x5-Z8500 BGA 1380 1.44 GHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Stainless steel
  • - Built-in processor Intel x5-Z8500 1.44 GHz
  • - DIMM Maximum internal memory: 4 GB LPDDR3-SDRAM
  • - On-board graphics card Intel® HD Graphics
  • - Ethernet LAN Wi-Fi
Long product name Zotac ZBOX PI332 Black, Stainless steel x5-Z8500 BGA 1380 1.44 GHz :
The long product name of Zotac ZBOX PI332 Black, Stainless steel x5-Z8500 BGA 1380 1.44 GHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom x5-Z8500, 1.44 GHz, 4 GB LPDDR3, Intel HD Graphics, 1 x USB 3.0 type C, 2 x USB 3.0, Wi-Fi, Bluetooth 4.0
More>>>
Short summary description Zotac ZBOX PI332 Black, Stainless steel x5-Z8500 BGA 1380 1.44 GHz:
This short summary of the Zotac ZBOX PI332 Black, Stainless steel x5-Z8500 BGA 1380 1.44 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

Zotac ZBOX PI332, Mini PC barebone, BGA 1380, LPDDR3-SDRAM, Ethernet LAN, Wi-Fi 5 (802.11ac), 15 W

Long summary description Zotac ZBOX PI332 Black, Stainless steel x5-Z8500 BGA 1380 1.44 GHz:
This is an auto-generated long summary of Zotac ZBOX PI332 Black, Stainless steel x5-Z8500 BGA 1380 1.44 GHz based on the first three specs of the first five spec groups.

Zotac ZBOX PI332. Product type: Mini PC barebone. Processor socket: BGA 1380. Supported memory types: LPDDR3-SDRAM, Maximum internal memory: 4 GB. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: Wi-Fi 5 (802.11ac), Bluetooth version: 4.0. Cooling type: Passive. Power supply: 15 W