Zoostorm logo

Zoostorm Ergo Engage Laptop 382 / i5-4210M / 8GB Intel® Core™ i5 39.6 cm (15.6") DDR3-SDRAM 500 GB SSD Windows 7 Professional Grey

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74276
Info modified on:
27 Jan 2022, 13:24:04
Short summary description Zoostorm Ergo Engage Laptop 382 / i5-4210M / 8GB Intel® Core™ i5 39.6 cm (15.6") DDR3-SDRAM 500 GB SSD Windows 7 Professional Grey:

Zoostorm Ergo Engage Laptop 382 / i5-4210M / 8GB, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 8 GB, 500 GB, Windows 7 Professional

Long summary description Zoostorm Ergo Engage Laptop 382 / i5-4210M / 8GB Intel® Core™ i5 39.6 cm (15.6") DDR3-SDRAM 500 GB SSD Windows 7 Professional Grey:

Zoostorm Ergo Engage Laptop 382 / i5-4210M / 8GB. Processor family: Intel® Core™ i5, Processor model: i5-4210M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.