Zoostorm logo

Zoostorm 1 Desktop PC / 19" Display / i5-4460 Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21190
Info modified on:
30 Jan 2022, 19:34:34
Short summary description Zoostorm 1 Desktop PC / 19" Display / i5-4460 Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Zoostorm 1 Desktop PC / 19" Display / i5-4460, 3.2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD+RW, Windows 7 Professional

Long summary description Zoostorm 1 Desktop PC / 19" Display / i5-4460 Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Zoostorm 1 Desktop PC / 19" Display / i5-4460. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD+RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.