Zoostorm logo

Zoostorm Stormforce Onyx AMD Athlon 3000G 8 GB DDR4-SDRAM 1.24 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33054
Info modified on:
14 May 2020, 14:30:16
Short summary description Zoostorm Stormforce Onyx AMD Athlon 3000G 8 GB DDR4-SDRAM 1.24 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home PC Black:

Zoostorm Stormforce Onyx, 3.5 GHz, AMD Athlon, 3000G, 8 GB, 1.24 TB, Windows 10 Home

Long summary description Zoostorm Stormforce Onyx AMD Athlon 3000G 8 GB DDR4-SDRAM 1.24 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home PC Black:

Zoostorm Stormforce Onyx. Processor frequency: 3.5 GHz, Processor family: AMD Athlon, Processor model: 3000G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.24 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon Vega 3, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.