Zoostorm logo

Zoostorm Stormforce Onyx Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 480 GB SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7389
Info modified on:
30 Jan 2022, 20:04:08
Short summary description Zoostorm Stormforce Onyx Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 480 GB SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home PC Black:

Zoostorm Stormforce Onyx, 2.9 GHz, Intel® Core™ i5, i5-9400F, 16 GB, 480 GB, Windows 10 Home

Long summary description Zoostorm Stormforce Onyx Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 480 GB SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home PC Black:

Zoostorm Stormforce Onyx. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 480 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce GTX 1660 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.