Zoostorm logo

Zoostorm Plex 10.1" / N2807 / Intel Baytrail-M Intel® Celeron® 2 GB DDR3-SDRAM 64 GB SSD Windows 8.1

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17844
Info modified on:
12 Sept 2020, 12:17:29
Short summary description Zoostorm Plex 10.1" / N2807 / Intel Baytrail-M Intel® Celeron® 2 GB DDR3-SDRAM 64 GB SSD Windows 8.1:

Zoostorm Plex 10.1" / N2807 / Intel Baytrail-M, 1.58 GHz, Intel® Celeron®, N2807, 2 GB, 64 GB, Windows 8.1

Long summary description Zoostorm Plex 10.1" / N2807 / Intel Baytrail-M Intel® Celeron® 2 GB DDR3-SDRAM 64 GB SSD Windows 8.1:

Zoostorm Plex 10.1" / N2807 / Intel Baytrail-M. Processor frequency: 1.58 GHz, Processor family: Intel® Celeron®, Processor model: N2807. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: Windows 8.1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.