location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra ET51 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET51AT-W12E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8596375201491
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Zebra ET51AT-W12E user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zebra ET51 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC Black
  • - 25.6 cm (10.1") 2560 x 1600 pixels
  • - Intel Atom® x5-E3940 1.6 GHz
  • - 64 GB Flash Card reader integrated
  • - Single camera 8 MP Front camera 2 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 4950 mAh
  • - Windows 10 IoT Enterprise
Warranty: 1 year
Long product name Zebra ET51 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Black :
The long product name of Zebra ET51 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10,1'', GPS, Cam (8MP), webcam (2MP), USB (type C), Bluetooth, Wi-Fi (802.11ac), NFC, Micro SD-Slot, 1920x1080 pixels, Intel Atom, 1.6GHz, RAM: 4 GB, Flash: 64 GB, Win 10 IoT Enterprise
More>>>
Short summary description Zebra ET51 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Black:
This short summary of the Zebra ET51 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra ET51, 25.6 cm (10.1"), 2560 x 1600 pixels, 64 GB, 4 GB, Windows 10 IoT Enterprise, Black

Long summary description Zebra ET51 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Black:
This is an auto-generated long summary of Zebra ET51 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Black based on the first three specs of the first five spec groups.

Zebra ET51. Display diagonal: 25.6 cm (10.1"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: x5-E3940. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 765 g. Operating system installed: Windows 10 IoT Enterprise. Product colour: Black

Brand Image Product code Product Stock Price from
Zebra

Zebra ET56 Qualcomm Snapdragon LTE 32 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Black
(show image)
ET56ET-G21E-00A6 ET56 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ET56 4G Qualcomm Snapdragon LTE 32 GB 21.3 cm (8.4") 4 GB Wi-Fi 5 (802.11ac) Android 10 Black
(show image)
KIT-ET56CE-FLD-00-EU ET56 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ET56 Qualcomm Snapdragon LTE 32 GB 21.3 cm (8.4") 4 GB Wi-Fi 5 (802.11ac) Android 10 Black
(show image)
ET56DE-G21E-00A6 ET56 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ET56 4G Intel Atom® LTE 64 GB 21.3 cm (8.4") 4 GB Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Black
(show image)
ET56BE-W12E ET56 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ET56 4G Intel Atom® LTE 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Black
(show image)
ET56BT-W12E ET56 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)