Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - White
- - Material: Paper
- - Print technology: Thermal transfer
- - Labels per pack: 305 pc(s)
Long product name Zebra Z-Select 2000T White
:
TRANS MATTE 2000 102 X 127MM LA 305
The long product name of Zebra Z-Select 2000T White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
TRANS MATTE 2000 102 X 127MM LA 305
More>>>
Short summary description Zebra Z-Select 2000T White:
This short summary of the Zebra Z-Select 2000T White data-sheet is auto-generated and uses the product title and the first six key specs.
Zebra Z-Select 2000T, White, Paper, Thermal transfer, 305 pc(s), 101.6 x 127, 12 pc(s)
Long summary description Zebra Z-Select 2000T White:
This is an auto-generated long summary of Zebra Z-Select 2000T White based on the first three specs of the first five spec groups.
Zebra Z-Select 2000T. Product colour: White, Material: Paper, Print technology: Thermal transfer. Labels per pack: 305 pc(s). Media size (1 slide): 101.6 x 127, Case or master carton quantity: 12 pc(s)