Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - White
- - Material: Paper
- - Print technology: Thermal transfer
- - Labels per pack: 16560 pc(s)
Long product name Zebra Z-Select 4000T White
:
Zebra Z-Select 4000T Thermal Label, Thermal Transfer, 2.54cm - 3.17cm, Paper Label
The long product name of Zebra Z-Select 4000T White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Zebra Z-Select 4000T Thermal Label, Thermal Transfer, 2.54cm - 3.17cm, Paper Label
More>>>
Short summary description Zebra Z-Select 4000T White:
This short summary of the Zebra Z-Select 4000T White data-sheet is auto-generated and uses the product title and the first six key specs.
Zebra Z-Select 4000T, White, Paper, Thermal transfer, 16560 pc(s), 1.25" Width x 1" Length, 12 pc(s)
Long summary description Zebra Z-Select 4000T White:
This is an auto-generated long summary of Zebra Z-Select 4000T White based on the first three specs of the first five spec groups.
Zebra Z-Select 4000T. Product colour: White, Material: Paper, Print technology: Thermal transfer. Labels per pack: 16560 pc(s). Media size (1 slide): 1.25" Width x 1" Length, Quantity per box: 12 pc(s)