Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zebra Z-Perform 2000T 4" x 3" Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-Perform 2000T 4" x 3" Red
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10006209-5
Category
Print your own professional looking labels!
Printer Labels
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byZebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2664
This statistic is based on the 88817 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86798 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zebra Z-Perform 2000T 4" x 3" Red :
The short editorial description of Zebra Z-Perform 2000T 4" x 3" Red

Z-Perform 2000T 4" x 3" Red
More>>>
Short summary description Zebra Z-Perform 2000T 4" x 3" Red:
This short summary of the Zebra Z-Perform 2000T 4" x 3" Red data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra Z-Perform 2000T 4" x 3" Red, Red, Acrylic, Thermal Transfer, 101.6 x 76.2 mm, 20.3 cm (8"), 1840 pc(s)

Long summary description Zebra Z-Perform 2000T 4" x 3" Red:
This is an auto-generated long summary of Zebra Z-Perform 2000T 4" x 3" Red based on the first three specs of the first five spec groups.

Zebra Z-Perform 2000T 4" x 3" Red. Product colour: Red, Material: Acrylic, Print technology: Thermal Transfer. Label size: 101.6 x 76.2 mm, Size: 20.3 cm (8"). Labels per pack: 1840 pc(s). Case or master carton weight: 12.25 kg

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details