BABY born Magic Boy, Baby doll, Male, 3 yr(s), Girl, 430 mm, 1.4 kg
BABY born Magic Boy. Doll type: Baby doll, Doll's gender: Male, Recommended age (min): 3 yr(s), Suggested gender: Girl. Height: 430 mm, Weight: 1.4 kg. Material: Vinyl, Product colour: Blue