Zapf logo

Baby Annabell Leah DoC

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73449
Info modified on:
13 Jun 2024, 22:17:36
Short summary description Baby Annabell Leah DoC:

Baby Annabell Leah DoC, Big doll, Female, 3 yr(s), Girl, Sounding, 430 mm

Long summary description Baby Annabell Leah DoC:

Baby Annabell Leah DoC. Doll type: Big doll, Doll's gender: Female, Recommended age (min): 3 yr(s), Suggested gender: Girl, Sounding. Battery type: AA. Height: 430 mm, Weight: 1.5 kg. Material: Plastic, Product colour: Multicolour

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.