Zalman logo

Zalman ZM700-SV power supply unit 700 W 20+4 pin ATX ATX Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49556
Info modified on:
19 Mar 2024, 08:54:21
Short summary description Zalman ZM700-SV power supply unit 700 W 20+4 pin ATX ATX Black:

Zalman ZM700-SV, 700 W, 100 - 240 V, 50 - 60 Hz, +12V,+3.3V,+5V,+5Vsb,-12V, 120 W, 648 W

Long summary description Zalman ZM700-SV power supply unit 700 W 20+4 pin ATX ATX Black:

Zalman ZM700-SV. Total power: 700 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Silver. Product colour: Black, Cooling type: Active, Fan diameter: 12 cm. Width: 140 mm, Depth: 150 mm, Height: 86 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.