Zalman logo

Zalman ZM700-LX power supply unit 700 W ATX Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64861
Info modified on:
10 Aug 2024, 07:48:52
Short summary description Zalman ZM700-LX power supply unit 700 W ATX Black:

Zalman ZM700-LX, 700 W, 200 - 240 V, 50 - 60 Hz, 8 A, Active, 140 W

Long summary description Zalman ZM700-LX power supply unit 700 W ATX Black:

Zalman ZM700-LX. Total power: 700 W, AC input voltage: 200 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power cable length: 55 cm, SATA power cable length: 500,650,800 mm, PCI Express power cable length: 50 cm. Purpose: PC, Power supply unit (PSU) form factor: ATX. Product colour: Black, Cooling type: Active, Fan diameter: 14 cm. Compliance certificates: RoHS, Certification: CB, CE, KC, CCC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.