This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zalman ZM600HP power supply unit

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalman
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZM600HP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZM600HP
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3133
This statistic is based on the 96946 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2019 11:01:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zalman ZM600HP power supply unit :
The short editorial description of Zalman ZM600HP power supply unit

ZM600-HP High-efficiency 600W PSU equipped with a heat-pipe for effective cooling, providing power in a stable manner
More>>>
Zalman ZM600HP power supply unit:
The official marketing text of Zalman ZM600HP power supply unit as supplied by the manufacturer

ZM600-HP is an ultra-quiet power supply that complies with ATX12V Version 2.2, and supports the latest dual-core CPUs(Intel Core2 series/AMD Athlon64-X2 series), as well as the latest dual graphic card systems(NVIDIA® SLI®-Ready Certified).

Features:

Dual Heatpipes Installed for Maximum Cooling Performance and Ultra-Quiet Operation
A heatpipe with ultra-high cooling performance incorporated on the power supply’s main rectifiers enables high load operation even at low RPM for a dramatic reduction in noise levels.

Improved Power Factor & Reduced Harmonics through Active PFC
By implementing Active PFC(Power Factor Correction), the Power Factor (PF) is improved from 75% (Passive PFC) up to 99% while harmful harmonic frequencies are reduced to meet the line harmonic distortion requirements of IEC61000-3-2 Class D.

High Efficiency Design
This power supply is capable of reaching a maximum of 84% efficiency(230VAC, Full & Typical Load) through its use of high switching frequency and low power-loss circuitry.

ATX20+4 Pin Main Connector
ATX20+4 pin main connector broadens the range of motherboard compatibility.

Supports ATX12V CPU 4-Pin and EPS12V CPU 8-Pin
Two ATX12V CPU 2x2 (4-Pin) power cables can be combined to form an EPS12V CPU 8-Pin power cable.

Dual PCI-E Graphic Card Power Connectors
Two independent PCI-E power connectors provided for NVIDIA® SLI® and ATI CrossFire™ dual graphic card systems support.

Module Cables
Modular cables provide organized cable management and improved air circulation inside the computer case.

Ultra Quiet 120mm Fan
Ultra quiet 2-Ball Bearing 120mm fan maximizes the airflow and minimizes the noise level enabling a noiseless computing environment with optimized cooling.

Four Independent +12VDC Outputs
Four +12VDC rails supply power independently to the CPU, VGA, motherboard, and peripheral components for the highest level of stability and performance.

EZ Grip Connectors for ODDs & HDDs
EZ Grip Connectors for easy removal of the plugs from ODDs & HDDs.

Gold-Plated Terminals
Gold-plated the terminals minimize power loss by reducing contact resistance.

Sleeved Cables
All power cables are sleeved for easy cable management and improved air circulation inside the computer case.

Multiple Safety Features
Over-Voltage Protection, Over-Current Protection, Short-Circuit Protection, Under-Voltage Protection, Over-Temperature Protection.

Internal Blue LED
Blue LEDs are installed inside the power supply for cool aesthetics.

Short summary description Zalman ZM600HP power supply unit:
This short summary of the Zalman ZM600HP power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.

Zalman ZM600HP, 100 - 240 V, 60 - 100 A, 84%, Overload, Short circuit, ATX12V CPU 4-Pin & EPS12V CPU 8-Pin, FCC, CE, MIC, WEEE, ROHS

Long summary description Zalman ZM600HP power supply unit:
This is an auto-generated long summary of Zalman ZM600HP power supply unit based on the first three specs of the first five spec groups.

Zalman ZM600HP. AC input voltage: 100 - 240 V, Input current: 60 - 100 A, Efficiency: 84%. Connector(s): ATX12V CPU 4-Pin & EPS12V CPU 8-Pin. Certification: FCC, CE, MIC, WEEE, ROHS. Fan diameter: 12 cm. Dimensions (WxDxH): 165 x 150 x 86 mm

Power
AC input voltage *
100 - 240 V
Input current
60 - 100 A
Efficiency
84%
Power protection features
Overload, Short circuit
Ports & interfaces
Connector(s)
ATX12V CPU 4-Pin & EPS12V CPU 8-Pin
Performance
Certification
FCC, CE, MIC, WEEE, ROHS
Design
Fan diameter
12 cm
Design
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Other features
Dimensions (WxDxH)
165 x 150 x 86 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 02:38:50
Uk has collected 15 expert reviews for Zalman ZM600HP power supply unit and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 02:38:53
Nl heeft 15 proffesionele recensies verzameld voor Zalman ZM600HP power supply unit. Het gemiddelde van deze proffesionele recensies is 85 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 02:38:50
Fr a recueilli 15 avis d’experts pour Zalman ZM600HP unité d'alimentation d'énergie et la note moyenne est de 85 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 02:38:50
De hat 15 Expertenmeinungen über Zalman ZM600HP Netzteil eingeholt. Das duchschnittliche Epertenrating ist 85 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 02:38:50
Testseek ha raccolto 15 recensioni da parte di esperti per Zalman ZM600HP alimentatore per computer e la valutazione media da parte degli esperti è di 85 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 02:38:52
Es ha coleccionado 15 opiniones de expertos para Zalman ZM600HP unidad de fuente de alimentación y la calificación media es 85 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 02:38:53
Dk har samlet 15 ekspertanmeldelser for Zalman ZM600HP enhed til strømforsyning og den gennemsnitlige ekspertbedømmelse er 85 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 02:38:53
Se har samlat in 15 experttester för Zalman ZM600HP strömförsörjningsenheter och det genomsnittliga betyget är 85 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
85%
Source Review comments Score
custompc.co.uk
Updated:
2011-09-25 02:38:49
The ZM600-HP runs very cool and quietly, no doubt thanks to its heatpipe cooling system, but its very inefficient and has a weak 5V rail. Given the large number of 600W PSUs on the market today, its more of a curiosity than a must-buy...
Bottom line The ZM600-HP runs very cool and quietly, no doubt thanks to its heatpipe cooling system, but its very inefficient and has a weak 5V rail. Given the large number of 600W PSUs on the market today, its more of a curiosity than a must-buy...
78%
froggytest.com
Updated:
2011-09-25 02:38:25
Alors que lutilisation de Heatpipes a envahi nos PC de la carte graphique au CPU, sans oublier la carte mère, il reste un domaine au niveau du quel on n’en n’entendait pas encore parler : le bloc dalimentation. Cette injustice est réparée grâce...
70%
hardmodding.net
Updated:
2011-09-25 02:38:22
La gran demanda de insumos computacionales a forzado una carrera evolutiva para las PSU, que han debido implementar un sin fin de mejoras para lograr la potencia y estabilidad perfecta cuya finalidad es la optimización y durabilidad de nuestro hardware...
Bottom line Zalman has always prioritized the quality of its products and this time left it more than demonstrated, the graphs and pictures speak for themselves and this is what we expect of a good review, “test, tabulate data and expose it” in the end it...
100%
3dGameMan.com
Updated:
2011-09-25 02:38:22
Video Review: The Zalman 600W Heatpipe Power Supply is really not intended for the super hardcore gamer because of the low wattage, but in most cases this power supply will be fine. This power supply is really best suited in a Home Theatre PC because it's ultra quiet, even under maximum load. This power supply looks great, has a recessed quiet 120mm fan, blue LEDs on the inside, heatpipe and modular sleeved leads. Watch the video to find out more and check out the bloopers at the end.
0%
futurelooks.com
Updated:
2011-09-25 02:38:26
Zalman is well known for their commitment to quiet computing. Their CPU coolers are some of the most high performance and quiet units out there. Their designs blend unique craftsmanship and detail that could almost be mistaken for art. The question...
Good Extremely Quiet, Cool blue LED that is subtle and doesnt blind you, High Quality Modular Cables, Useful wide VELCRO straps included, High Quality Build both inside and outside, Three Year Warranty...
Bad 12 Volt rail had a SMALL wobble in testing if youre VERY anal, Internal fan is not easily replaceable IF it fails...
Bottom line Although this power supply isnt quite as visually stunning as Zalmans CPU Coolers, it definitely holds true to the pedigree of silence and quality build. If noise is coming from your system, this power supply is definitely not to blame. The heatpi...
90%
pcstats.com
Updated:
2011-09-25 02:38:29
At 600W, the Zalman ZM600-HP power supply is good for all types of systems, from a quiet entertainment HTPC to a high end gaming system with two videocards.
81%
Bcchardware.com
Updated:
2011-09-25 02:38:32
Todays hardware requires a lot more power than in the past. When I picked up my first 350W PSU, many people I knew thought I was a little extreme because that was ridiculously overpowered for the day. It powered an Athlon T-Bird 1GHz, a GeForce 2MX...
Good Modular design helps reduce cable clutter, Active PFC is efficient, Large, slow & quiet 120mm fan, Heatpipe cooler in PSU!!, Blue LED inside adds bling!, Solid, stable power on four +12v rails.
Bad None.
Bottom line The Zalman ZM600-HP has been rock solid throughout testing. Since we installed it, its been running our test system overclocked at 100% CPU load most of the time. It has never wavered at all. The voltage on the +12v rails is solid and is about .5...
98%
pcper.com
Updated:
2011-09-25 02:38:34
The Zalman ZM600-HP power supply enclosure is painted matte black and uses a single 120mm fan on the bottom-side for cooling. Several Blue LEDs mounted inside provide a subtle lighting affect. The power supply has hard-wired cables for the main pow...
Good Up to 600 watts continuous DC output, Very solid, stable voltages (±3% at full load), Excellent build quality and high efficiency, Quiet operation, virtually silent at lower power levels, Active PFC and Universal AC input, Quad 12V outputs up to 42A...
Bad How about a 5year warranty… :)...
Bottom line Once again Zalman has lived up to their reputation and delivered a high-quality product. The DC outputs were very stable, clean and remained within very tight tolerance. The overall efficiency was very good and the heat pipe assisted cooling system...
0%
tweaknews.net
Updated:
2011-09-25 02:38:37
The ZM600-HP seems to deliver the goods everywhere one looks. The heatpipe feature keeps it running cool and the LEDs keep it looking cool. This PSU has enough power to supply all but the most extreme systems with ease. Outstanding stability and effic...
Good 600 watts, Heatpipe cooling, Four 12V rails (16A each), Modular cables, Outstanding stability, Very quiet, Goldplated connectors, Fully sleeved, Active PFC, Supports SLI and CrossFire (NVIDIA SLI Certified), Lots of connectors and ample cable length, Blue...
Bad No rightangle SATA connectors...
Bottom line Im very impressed by Zalmans newest PSU offering. The ZM600-HP seems to deliver the goods everywhere one looks. The heatpipe feature keeps it running cool and the LEDs keep it looking cool. This PSU has enough power to supply all but the most extre...
0%
hardwaresecrets.com
Updated:
2011-09-25 02:38:37
Zalman ZM600-HP is a high-end power supply featuring a big 120-mm fan, an internal heatsink with a heat-pipe, modular cabling system and also EPS12V-compatible, being targeted to high-end SLI and CrossFire systems. Let’s take an in-depth look on thi...
0%
silentpcreview.com
Updated:
2011-09-25 02:38:39
Zalmans new high power PSU sports a technology theyve been using on many of their other products for a while: Heatpipes. With a power supply, youd think this might mean passive, but the ZM600 is fan equipped. How does the new 600W modular cable Zalm...
Bottom line The ZM600-HP is clearly targeted at the high performance gaming market. The high power output, good voltage regulation, and excellent power factor correction make it a solid candidate for a new dual core, dual video card setup. The price tag also matc...
0%
techarp.com
Updated:
2011-09-25 02:38:42
Zalman ZM600-HP 600W Power Supply The Zalman ZM600-HP power supply seems very promising. With a price tag of around $160, this may be pricier than other 600W power supplies, but if you are looking for a quiet and powerful solution, this is a power supp...
0%
rbmods.com
Updated:
2011-09-25 02:38:46
Date 2006-07-19Provider: ZalmanAuthor: BigManEditor: Princess AmmieZalman Zm600-HP PowersupplyWith todays more demanding computers manufacturers have to figure out how to make more and more powerful powersupplies. On top of that they have to perform ex...
Good Stays cool, Quiet!, Well packed, Modular...
Bad Rails not as stable as I would want them...
Bottom line This is one of the quietest power supplys I have ever tested. I am shocked to be completely honest on how Zalman can keep making their products less noisy. I even thought the modular cables would make the rails more unstable but I was wrong and I admit...
80%
virtual-hideout.net
Updated:
2014-01-24 02:02:56
Zalman Tech is a company that has grown into a worldwide leader in the PC cooling industry. From their silent water-cooling kits to their phenomenal CPU heatpipe air coolers to their quiet and powerful power supplies. When you hear Zalman, you th...
Bottom line As you all know, I get a ton of power supplies here in the VH Labs. It really takes that something special to impress me. Although this power supply doesnt make me gush over it, its an admirable combination of function. The Zalman ZM600-HP...
0%
clubedohardware.com.br
Updated:
2011-11-14 04:07:13
A Zalman ZM600-HP é uma fonte de alimentação de 600 W que tem uma ventoinha grande de 120 mm, um dissipador de calor com heat-pipe e sistema de cabeamento modular. Esta fonte é internamente idêntica à OCZ GameXstream 700 W (a única diferença entre as d...
Bottom line A Zalman ZM600-HP apresenta eficiência na faixa de 84% quanto você puxa entre 40% e 60% da sua potência rotulada (entre 240 W e 360 W). Em outros padrões de carga a eficiência fica entre 80% e 82%. O nível de ruído elétrico desta fonte é incrivelmente...
0%