"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20"
"","","1190478","","Zalman","ZM600HP","1190478","","Power Supply Units","963","","","ZM600HP","20240319100841","ICECAT","","12939","https://images.icecat.biz/img/norm/high/1190478-8700.jpg","600x500","https://images.icecat.biz/img/norm/low/1190478-8700.jpg","https://images.icecat.biz/img/gallery_mediums/img_1190478_medium_1480990172_0974_5647.jpg","https://images.icecat.biz/thumbs/1190478.jpg","","","Zalman ZM600HP power supply unit","ZM600-HP High-efficiency 600W PSU equipped with a heat-pipe for effective cooling, providing power in a stable manner","Zalman ZM600HP, 100 - 240 V, 60 - 100 A, 84%, Overload, Short circuit, ATX12V CPU 4-Pin & EPS12V CPU 8-Pin, Semi-Modular","Zalman ZM600HP. AC input voltage: 100 - 240 V, Input current: 60 - 100 A, Efficiency: 84%. Connector(s): ATX12V CPU 4-Pin & EPS12V CPU 8-Pin, Cabling type: Semi-Modular. Certification: FCC, CE, MIC, WEEE, ROHS. Fan diameter: 12 cm. Dimensions (WxDxH): 165 x 150 x 86 mm","ZM600-HP is an ultra-quiet power supply that complies with ATX12V Version 2.2, and supports the latest dual-core CPUs(Intel Core2 series/AMD Athlon64-X2 series), as well as the latest dual graphic card systems(NVIDIA® SLI®-Ready Certified).\r\n \r\nFeatures:\r\n\r\nDual Heatpipes Installed for Maximum Cooling Performance and Ultra-Quiet Operation\r\nA heatpipe with ultra-high cooling performance incorporated on the power supply’s main rectifiers enables high load operation even at low RPM for a dramatic reduction in noise levels.\r\n \r\nImproved Power Factor & Reduced Harmonics through Active PFC\r\nBy implementing Active PFC(Power Factor Correction), the Power Factor (PF) is improved from 75% (Passive PFC) up to 99% while harmful harmonic frequencies are reduced to meet the line harmonic distortion requirements of IEC61000-3-2 Class D.\r\n \r\nHigh Efficiency Design\r\nThis power supply is capable of reaching a maximum of 84% efficiency(230VAC, Full & Typical Load) through its use of high switching frequency and low power-loss circuitry.\r\n \r\nATX20+4 Pin Main Connector\r\nATX20+4 pin main connector broadens the range of motherboard compatibility.\r\n \r\nSupports ATX12V CPU 4-Pin and EPS12V CPU 8-Pin\r\nTwo ATX12V CPU 2x2 (4-Pin) power cables can be combined to form an EPS12V CPU 8-Pin power cable.\r\n \r\nDual PCI-E Graphic Card Power Connectors\r\nTwo independent PCI-E power connectors provided for NVIDIA® SLI® and ATI CrossFire™ dual graphic card systems support.\r\n \r\nModule Cables\r\nModular cables provide organized cable management and improved air circulation inside the computer case.\r\n \r\nUltra Quiet 120mm Fan\r\nUltra quiet 2-Ball Bearing 120mm fan maximizes the airflow and minimizes the noise level enabling a noiseless computing environment with optimized cooling.\r\n \r\nFour Independent +12VDC Outputs\r\nFour +12VDC rails supply power independently to the CPU, VGA, motherboard, and peripheral components for the highest level of stability and performance.\r\n \r\nEZ Grip Connectors for ODDs & HDDs\r\nEZ Grip Connectors for easy removal of the plugs from ODDs & HDDs.\r\n \r\nGold-Plated Terminals\r\nGold-plated the terminals minimize power loss by reducing contact resistance.\r\n \r\nSleeved Cables\r\nAll power cables are sleeved for easy cable management and improved air circulation inside the computer case.\r\n \r\nMultiple Safety Features\r\nOver-Voltage Protection, Over-Current Protection, Short-Circuit Protection, Under-Voltage Protection, Over-Temperature Protection.\r\n \r\nInternal Blue LED\r\nBlue LEDs are installed inside the power supply for cool aesthetics.","https://images.icecat.biz/img/norm/high/1190478-8700.jpg|https://images.icecat.biz/img/gallery/img_1190478_high_1470898561_9743_29052.jpg|https://images.icecat.biz/img/gallery/img_1190478_high_1470898562_6911_29052.jpg|https://images.icecat.biz/img/gallery/img_1190478_high_1470898563_5164_29052.jpg","600x500|600x500|600x500|600x500","|||","","","","","","","","","","","Power","AC input voltage: 100 - 240 V","Input current: 60 - 100 A","Efficiency: 84%","Power protection features: Overload, Short circuit","Ports & interfaces","Connector(s): ATX12V CPU 4-Pin & EPS12V CPU 8-Pin","Cabling type: Semi-Modular","Performance","Certification: FCC, CE, MIC, WEEE, ROHS","Design","Fan diameter: 12 cm","LED indicators: Yes","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -20 - 80 °C","Operating relative humidity (H-H): 5 - 95%","Storage relative humidity (H-H): 5 - 95%","Other features","Dimensions (WxDxH): 165 x 150 x 86 mm"