Zalman ZM-VE400, 2.5", Serial ATA, Serial ATA II, 5 Gbit/s, Black
Zalman ZM-VE400. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA, Serial ATA II. Data transfer rate: 5 Gbit/s. Product colour: Black