Zalman logo

Zalman ZM-NC2500 Plus laptop cooling pad Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22536
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Zalman ZM-NC2500 Plus laptop cooling pad Black:

Zalman ZM-NC2500 Plus, 2 pc(s), 2250 RPM, 17 dB, Black, Plastic, 5V

Long summary description Zalman ZM-NC2500 Plus laptop cooling pad Black:

Zalman ZM-NC2500 Plus. Number of built-in cooling fans: 2 pc(s), Rotational speed: 2250 RPM, Noise level: 17 dB. Product colour: Black, Material: Plastic. Power requirements: 5V. Weight: 960 g. Dimensions (WxDxH): 390 x 314 x 65 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.