Zalman logo

Zalman Z-Machine GT1000 Low Profile (Slimline)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10383
Info modified on:
04 Apr 2019, 08:35:45
Short summary description Zalman Z-Machine GT1000 Low Profile (Slimline):

Zalman Z-Machine GT1000, Low Profile (Slimline), PC, Aluminium, 220 mm, 480 mm, 450 mm

Long summary description Zalman Z-Machine GT1000 Low Profile (Slimline):

Zalman Z-Machine GT1000. Form factor: Low Profile (Slimline), Type: PC, Material: Aluminium. Width: 220 mm, Depth: 480 mm, Height: 450 mm. Ventilation fan(s): 92mm LED x 2, 120mm LED x 1, Internal drive bays: 4 x 5.25", External drive bays: 7 x 3.5"

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.