Zalman logo

Zalman ZM-GM4 mouse Gaming USB Type-A Laser 8200 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78044
Info modified on:
13 May 2020, 20:40:29
Short summary description Zalman ZM-GM4 mouse Gaming USB Type-A Laser 8200 DPI:

Zalman ZM-GM4, Laser, USB Type-A, 8200 DPI, Black

Long summary description Zalman ZM-GM4 mouse Gaming USB Type-A Laser 8200 DPI:

Zalman ZM-GM4. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 8200 DPI, Buttons type: Pressed buttons, Buttons quantity: 8, Scroll type: Wheel. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.