Zalman logo

Zalman ZM-4PALC computer cooling system part/accessory Addressable RGB controller

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6607
Info modified on:
01 Dec 2023, 08:40:42
Short summary description Zalman ZM-4PALC computer cooling system part/accessory Addressable RGB controller:

Zalman ZM-4PALC, Addressable RGB controller, ABS, Black, SATA, Female, Female

Long summary description Zalman ZM-4PALC computer cooling system part/accessory Addressable RGB controller:

Zalman ZM-4PALC. Type: Addressable RGB controller, Material: ABS, Product colour: Black. Width: 29 mm, Depth: 45 mm, Height: 14 mm. Quantity per pack: 1 pc(s). Rated current: 4.5 A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.