Zalman logo

Zalman Z3 Plus Midi Tower White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30987
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zalman Z3 Plus Midi Tower White:

Zalman Z3 Plus, Midi Tower, PC, White, ATX, micro ATX, Plastic, Steel, Gaming

Long summary description Zalman Z3 Plus Midi Tower White:

Zalman Z3 Plus. Form factor: Midi Tower, Type: PC, Product colour: White. Front fans installed: 1x 120 mm, Front fans diameters supported: 120 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 192 mm, Depth: 430 mm, Height: 465 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.