Zalman logo

Zalman Z12 Plus Midi Tower Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66898
Info modified on:
08 May 2023, 14:56:22
Short summary description Zalman Z12 Plus Midi Tower Black:

Zalman Z12 Plus, Midi Tower, PC, Black, ATX, micro ATX, Plastic, Steel, 1x 120 mm

Long summary description Zalman Z12 Plus Midi Tower Black:

Zalman Z12 Plus. Form factor: Midi Tower, Type: PC, Product colour: Black. Front fans installed: 1x 120 mm, Rear fans installed: 1x 120 mm, Top fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 215 mm, Depth: 480 mm, Height: 470 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.