Zalman logo

Zalman Z11 Plus Midi Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120441
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zalman Z11 Plus Midi Tower Black:

Zalman Z11 Plus, Midi Tower, PC, Black, ATX, micro ATX, Plastic, Steel, Blue

Long summary description Zalman Z11 Plus Midi Tower Black:

Zalman Z11 Plus. Form factor: Midi Tower, Type: PC, Product colour: Black. Front fans installed: 1x 120 mm, Front fans diameters supported: 120,140 mm, Side fans installed: 2x 80 mm. Supported HDD sizes: 2.5,3.5". Width: 260 mm, Depth: 525 mm, Height: 498 mm. Power supply type: ATX 12V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.