Zalman logo

Zalman Z11 PLUS HF1 computer case Midi Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75075
Info modified on:
18 Dec 2024, 09:09:04
Short summary description Zalman Z11 PLUS HF1 computer case Midi Tower Black:

Zalman Z11 PLUS HF1, Midi Tower, PC, Black, ATX, micro ATX, Plastic, Steel, Purple

Long summary description Zalman Z11 PLUS HF1 computer case Midi Tower Black:

Zalman Z11 PLUS HF1. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply location: Bottom. Front fans installed: 1x 120 mm, Front fans diameters supported: 120,140 mm, Side fans installed: 2x 80 mm. Supported HDD sizes: 2.5,3.5". Width: 260 mm, Depth: 525 mm, Height: 498 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.