Zalman logo

Zalman Z11 Neo Midi Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46186
Info modified on:
18 Dec 2024, 09:18:39
Short summary description Zalman Z11 Neo Midi Tower Black:

Zalman Z11 Neo, Midi Tower, PC, Black, ATX, micro ATX, Acrylic, Aluminium, Gaming

Long summary description Zalman Z11 Neo Midi Tower Black:

Zalman Z11 Neo. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply location: Bottom. Front fans installed: 1x 120 mm, Front fans diameters supported: 120 mm, Side fans installed: 2x 80 mm. Width: 205 mm, Depth: 515 mm, Height: 465 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.