Zalman logo

Zalman T5 computer case Mini Tower Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56631
Info modified on:
18 Mar 2024, 10:06:31
Short summary description Zalman T5 computer case Mini Tower Black:

Zalman T5, Mini Tower, PC, Black, micro ATX, Mini-ITX, Steel, Home/Office

Long summary description Zalman T5 computer case Mini Tower Black:

Zalman T5. Form factor: Mini Tower, Type: PC, Product colour: Black. Power supply location: Bottom. Front fans diameters supported: 120 mm, Side fans diameters supported: 120 mm, Rear fans installed: 1x 92 mm. Supported HDD sizes: 2.5,3.5". Width: 170 mm, Depth: 348 mm, Height: 427 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.