Zalman logo

Zalman S4 Plus Midi Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35165
Info modified on:
17 Dec 2021, 16:50:57
Short summary description Zalman S4 Plus Midi Tower Black:

Zalman S4 Plus, Midi Tower, PC, Black, ATX, micro ATX, Mini-ITX, Plastic, Steel, Blue, Green, Red

Long summary description Zalman S4 Plus Midi Tower Black:

Zalman S4 Plus. Form factor: Midi Tower, Type: PC, Product colour: Black. Front fans installed: 2x 120 mm, Front fans diameters supported: 120 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,5.25". Width: 206 mm, Depth: 400 mm, Height: 458 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.