Zalman logo

Zalman M3 PLUS computer case Mini Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Zalman
Product views:
42385
Info modified on:
16 Sept 2020, 12:57:07
Short summary description Zalman M3 PLUS computer case Mini Tower Black:

Zalman M3 PLUS, Mini Tower, PC, Black, micro ATX, Mini-ITX, Plastic, Steel, Tempered glass, White

Long summary description Zalman M3 PLUS computer case Mini Tower Black:

Zalman M3 PLUS. Form factor: Mini Tower, Type: PC, Product colour: Black. Front fans installed: 3x 120 mm, Front fans diameters supported: 120 mm, Rear fans installed: 1x 120 mm. Width: 210 mm, Depth: 407 mm, Height: 457 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.