Zalman logo

Zalman HD503 computer case HTPC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71334
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Zalman HD503 computer case HTPC Black:

Zalman HD503, HTPC, PC, Black, ATX, micro ATX, Aluminium, Plastic, Steel, 2x 120 mm

Long summary description Zalman HD503 computer case HTPC Black:

Zalman HD503. Form factor: HTPC, Type: PC, Product colour: Black. Side fans installed: 2x 120 mm, Side fans diameters supported: 120 mm, Rear fans installed: 2x 80 mm. Width: 450 mm, Depth: 455 mm, Height: 170 mm. Power supply type: ATX12V, Dimensions (WxDxH): 450 x 455 x 170 mm, Internal drive bays: 3.5" x 3

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.