Zalman logo

Zalman HD501 HTPC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17717
Info modified on:
04 Apr 2019, 10:36:11
Short summary description Zalman HD501 HTPC Black:

Zalman HD501, HTPC, PC, Black, ATX, Metal, 450 mm

Long summary description Zalman HD501 HTPC Black:

Zalman HD501. Form factor: HTPC, Type: PC, Product colour: Black. Width: 450 mm, Depth: 170 mm, Height: 455 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.