Zalman logo

Zalman HD160 Plus HTPC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14925
Info modified on:
04 Apr 2019, 10:36:11
Short summary description Zalman HD160 Plus HTPC Black:

Zalman HD160 Plus, HTPC, Black, ATX, Aluminium, 435 mm, 460 mm

Long summary description Zalman HD160 Plus HTPC Black:

Zalman HD160 Plus. Form factor: HTPC, Product colour: Black, Supported motherboard form factors: ATX. Width: 435 mm, Depth: 460 mm, Height: 160 mm. Weight (imperial): 6.76 kg (14.9 lbs)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.