Zalman HD160, Desktop, PC, Black, 420 mm, 435 mm, 160 mm
Zalman HD160. Form factor: Desktop, Type: PC, Product colour: Black. Width: 420 mm, Depth: 435 mm, Height: 160 mm. Power supply type: ATX PSU, Ventilation fan(s): 2 x 80mm, Internal drive bays: 4 x 3.5"