Zalman logo

Zalman H1 computer case Full Tower Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88746
Info modified on:
19 Mar 2024, 15:06:03
Short summary description Zalman H1 computer case Full Tower Black:

Zalman H1, Full Tower, PC, Black, ATX, EATX, micro ATX, Mini-ATX, 1x 200 mm, 1x 120 mm

Long summary description Zalman H1 computer case Full Tower Black:

Zalman H1. Form factor: Full Tower, Type: PC, Product colour: Black. Front fans installed: 1x 200 mm, Rear fans installed: 1x 120 mm, Top fans installed: 2x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 237 mm, Depth: 569 mm, Height: 551 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.