Zalman logo

Zalman CNPS90F computer cooling system Processor Cooler 9.2 cm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23443
Info modified on:
28 Jan 2022, 11:47:22
Short summary description Zalman CNPS90F computer cooling system Processor Cooler 9.2 cm:

Zalman CNPS90F, Cooler, 9.2 cm, 2300 RPM

Long summary description Zalman CNPS90F computer cooling system Processor Cooler 9.2 cm:

Zalman CNPS90F. Type: Cooler, Fan diameter: 9.2 cm, Rotational speed (min): 2300 RPM. Width: 112 mm, Depth: 116 mm, Height: 60 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.