Zalman CNPS9700 LED, Air cooler, 11 cm, 1250 RPM, 2800 RPM, Red
Zalman CNPS9700 LED. Type: Air cooler, Fan diameter: 11 cm, Rotational speed (min): 1250 RPM, Rotational speed (max): 2800 RPM. Voltage: 12 V. Width: 90 mm, Depth: 124 mm, Height: 142 mm. Product colour: Red